ITT Cannon Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon MS3106R20-19P

Description
ER 3C 3#8 SKT PLUG
Request a Quote Datasheet
Description
ER 3C 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 3C 3#8 SKT PLUG

ER 3C 3#8 SKT PLUG

Buy Now
 - ITT Cannon MS3106R20-19P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 PIN PLUG

ER 3C 3#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon - 02K7982 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon
02K7982
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon 02K7982
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106R20-19P ITT Cannon MS3106R20-19P 02K7982
Product Name Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products