ITT Cannon Circular Connector, Plug, 18-9, Cable; Military Specification Itt Cannon MS3106R18-9SW

Description
CIRCULAR CONNECTOR, PLUG, 18-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-9, Cable; Military Specification Itt Cannon - 02K7977 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-9, Cable; Military Specification Itt Cannon
02K7977
Circular Connector, Plug, 18-9, Cable; Military Specification Itt Cannon 02K7977
CIRCULAR CONNECTOR, PLUG, 18-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K7977
Product Name Circular Connector, Plug, 18-9, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) R/A Connector for RG58 Cable - ET-SMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-2482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers