ITT Cannon Circular Connector, Plug, 18-13, Cable; Military Specification Itt Cannon MS3106R18-13P

Description
CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-13, Cable; Military Specification Itt Cannon - 02K7962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-13, Cable; Military Specification Itt Cannon
02K7962
Circular Connector, Plug, 18-13, Cable; Military Specification Itt Cannon 02K7962
CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K7962
Product Name Circular Connector, Plug, 18-13, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details