ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3106R18-11S

Description
5015 SI STR PLUG 5#12 SKT 037385-0024
Request a Quote Datasheet
Description
5015 SI STR PLUG 5#12 SKT 037385-0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106R18-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106R18-11S
Connectors Mil-Qualified, Circular Body, All MS3106R18-11S
5015 SI STR PLUG 5#12 SKT 037385-0024

5015 SI STR PLUG 5#12 SKT 037385-0024

Buy Now
 - ITT Cannon MS3106R18-11S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 SKT PLUG

ER 5C 5#12 SKT PLUG

Buy Now
Circular Conn, Plug, 18-11, Cable; Military Specification Itt Cannon - 13AC0208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-11, Cable; Military Specification Itt Cannon
13AC0208
Circular Conn, Plug, 18-11, Cable; Military Specification Itt Cannon 13AC0208
CIRCULAR CONN, PLUG, 18-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 18-11, Cable; Military Specification Itt Cannon - 88F2732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-11, Cable; Military Specification Itt Cannon
88F2732
Circular Connector, Plug, 18-11, Cable; Military Specification Itt Cannon 88F2732
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106R18-11S ITT Cannon MS3106R18-11S 13AC0208
Product Name Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 18-11, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Assemblies - A97783-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
View Details