ITT Cannon Circular Connector, Plug, 16S-4, Cable; Military Specification Itt Cannon MS3106R16S-4PX

Description
ER 2C 2#16S SKT PLUG
Request a Quote Datasheet
Description
ER 2C 2#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106R16S-4PX - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT PLUG

ER 2C 2#16S SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 2C 2#16S SKT PLUG

ER 2C 2#16S SKT PLUG

Buy Now
Circular Connector, Plug, 16S-4, Cable; Military Specification Itt Cannon - 55W1374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-4, Cable; Military Specification Itt Cannon
55W1374
Circular Connector, Plug, 16S-4, Cable; Military Specification Itt Cannon 55W1374
CIRCULAR CONNECTOR, PLUG, 16S-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:XRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106R16S-4PX MS3106R16S-4PX 55W1374
Product Name Circular Connector, Plug, 16S-4, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
D-Sub Connector Assemblies - 2262-A29400-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Standard Circular Connectors - 1-1589065-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details