ITT Cannon Circular Connector, Plug, 16S-1, Cable; Military Specification Itt Cannon MS3106R16S-1P

Description
ER 7C 7#16S PIN PLUG
Request a Quote Datasheet
Description
ER 7C 7#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106R16S-1P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN PLUG

ER 7C 7#16S PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 7C #16S SKT PLUG

ER 7C #16S SKT PLUG

Buy Now
Circular Connector, Plug, 16S-1, Cable; Military Specification Itt Cannon - 50F2500 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-1, Cable; Military Specification Itt Cannon
50F2500
Circular Connector, Plug, 16S-1, Cable; Military Specification Itt Cannon 50F2500
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106R16S-1P MS3106R16S-1P 50F2500
Product Name Circular Connector, Plug, 16S-1, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details