ITT Cannon Circular Connectors - MS3106R12-5P MS3106R12-5P

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 129567-MS3106R12-5P Packaging: Bulk Number of Positions: 1 Features: Backshell Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 900VAC, 1250VDC Current Rating: 41A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 12-5 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 129567-MS3106R12-5P Packaging: Bulk Number of Positions: 1 Features: Backshell Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 900VAC, 1250VDC Current Rating: 41A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 12-5 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3106R12-5P - 129567-MS3106R12-5P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3106R12-5P
129567-MS3106R12-5P
Circular Connectors - MS3106R12-5P 129567-MS3106R12-5P
Manufacturer: ITT Cannon, LLC Win Source Part Number: 129567-MS3106R12-5P Packaging: Bulk Number of Positions: 1 Features: Backshell Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 900VAC, 1250VDC Current Rating: 41A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 12-5 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 129567-MS3106R12-5P
Packaging: Bulk
Number of Positions: 1
Features: Backshell
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Voltage Rating: 900VAC, 1250VDC
Current Rating: 41A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 12-5
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C

Buy Now
Circular Connector, Plug, 12-5, Cable; Military Specification Itt Cannon - 02K7920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-5, Cable; Military Specification Itt Cannon
02K7920
Circular Connector, Plug, 12-5, Cable; Military Specification Itt Cannon 02K7920
CIRCULAR CONNECTOR, PLUG, 12-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 01Ct Pin Itt Cannon - 50AJ5581 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 01Ct Pin Itt Cannon
50AJ5581
Connector Circular Straight Plug 01Ct Pin Itt Cannon 50AJ5581
CONNECTOR CIRCULAR STRAIGHT PLUG 01CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 01CT PIN

Supplier's Site
Itt Cannon Itt Cannon - 38AJ8442 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ8442
Itt Cannon Itt Cannon 38AJ8442
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 129567-MS3106R12-5P 02K7920 50AJ5581 38AJ8442
Product Name Circular Connectors - MS3106R12-5P Circular Connector, Plug, 12-5, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 01Ct Pin Itt Cannon Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Free Hanging (In-Line)
Voltage Rating 900 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Micro SSB Series Strip Connectors - Single Row Pre Wired - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Specs
Connector Type Military Connector
View Details