5015 PLUG 3#16S SKT 037378-0004
ER 3C 3#16S SKT PLUG
3 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR PLUG SIZE 10SL 3 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 10SL-3, CABLE; Military Specification:MIL-DT
| Heilind Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106R10SL-3S | ITT Cannon MS3106R10SL-3S | 1200-1101-ND | 50F2541 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector Plug Size 10Sl 3 Position, Cable; Military Specification Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 500 to 700 volts |