ITT Cannon
Er 48C 48#16 Pin Plug Itt Cannon
MS3106F36-10PF187
Description
ER 48C 48#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 48C 48#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 48C 48#16 Pin Plug Itt Cannon
02K7904
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS3106F36-10PF187 |
MS3106F36-10PF187 |
02K7904 |
|
Product Name
|
|
|
Er 48C 48#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers