ITT Cannon Circular Connector, Plug, 36-10, Cable; Military Specification Itt Cannon MS3106F36-10P

Description
ER 48C 48#16 SKT PLUG
Request a Quote Datasheet
Description
ER 48C 48#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 48C 48#16 SKT PLUG

ER 48C 48#16 SKT PLUG

Buy Now
 - ITT Cannon MS3106F36-10P - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 PIN PLUG

ER 48C 48#16 PIN PLUG

Buy Now
Circular Connector, Plug, 36-10, Cable; Military Specification Itt Cannon - 93B5483 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 36-10, Cable; Military Specification Itt Cannon
93B5483
Circular Connector, Plug, 36-10, Cable; Military Specification Itt Cannon 93B5483
CIRCULAR CONNECTOR, PLUG, 36-10, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 36-10, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F36-10P ITT Cannon MS3106F36-10P 93B5483
Product Name Circular Connector, Plug, 36-10, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details