ITT Cannon Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon MS3106F32-6P

Description
ER 23C 16#16 2#12 3#8 2#4 SKT
Request a Quote Datasheet
Description
ER 23C 16#16 2#12 3#8 2#4 SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F32-6P - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16#16 2#12 3#8 2#4 SKT

ER 23C 16#16 2#12 3#8 2#4 SKT

Buy Now
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon - 02K7896 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon
02K7896
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon 02K7896
CIRCULAR CONNECTOR PLUG SIZE 32, 12 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 12 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F32-6P 02K7896
Product Name Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data