ITT Cannon Circular Connector Assemblies MS3106F32-17S

Description
ER 4C 4#4 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F32-17S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 SKT PLUG

ER 4C 4#4 SKT PLUG

Buy Now
Circular Connector Assemblies - 1003-MS3106F32-17S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3106F32-17S-ND
Circular Connector Assemblies 1003-MS3106F32-17S-ND
MIL-DTL 5015 SERIES I

MIL-DTL 5015 SERIES I

Buy Now Datasheet
Swedesboro, NJ, United States
ER 4C 4#4 SKT PLUG

ER 4C 4#4 SKT PLUG

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon - 25C8363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon
25C8363
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon 25C8363
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F32-17S 1003-MS3106F32-17S-ND MS3106F32-17S 25C8363
Product Name Circular Connector Assemblies Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Female to BNC Male, Adapter - SALE-9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details