ER 4C 4#4 PIN PLUG
ER 4C 4#4 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3106F32-17P | MS3106F32-17P | 1003-MS3106F32-17P-ND | 24C0625 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon | ||
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 900 volts |