ITT Cannon Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon MS3106F28-21PY

Description
ER 37C 37#16 PIN PLUG
Request a Quote Datasheet
Description
ER 37C 37#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 37C 37#16 PIN PLUG

ER 37C 37#16 PIN PLUG

Buy Now
 - ITT Cannon MS3106F28-21PY - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 PIN PLUG

ER 37C 37#16 PIN PLUG

Buy Now
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon - 02K7869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon
02K7869
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon 02K7869
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 37Ct Pin Itt Cannon - 50AJ5554 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 37Ct Pin Itt Cannon
50AJ5554
Connector Circular Straight Plug 37Ct Pin Itt Cannon 50AJ5554
CONNECTOR CIRCULAR STRAIGHT PLUG 37CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 37CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F28-21PY ITT Cannon MS3106F28-21PY 02K7869 50AJ5554
Product Name Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 37Ct Pin Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details