ITT Cannon Circular Connector, Plug, 28-16, Cable; Military Specification Itt Cannon MS3106F28-16S

Description
CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-16, Cable; Military Specification Itt Cannon - 07H9247 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-16, Cable; Military Specification Itt Cannon
07H9247
Circular Connector, Plug, 28-16, Cable; Military Specification Itt Cannon 07H9247
CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-16, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07H9247
Product Name Circular Connector, Plug, 28-16, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details