ITT Cannon Circular Connector, Plug, 24-6, Cable; Military Specification Itt Cannon MS3106F24-6SW

Description
CIRCULAR CONNECTOR, PLUG, 24-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 24-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24-6, Cable; Military Specification Itt Cannon - 02K7835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-6, Cable; Military Specification Itt Cannon
02K7835
Circular Connector, Plug, 24-6, Cable; Military Specification Itt Cannon 02K7835
CIRCULAR CONNECTOR, PLUG, 24-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-6, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K7835
Product Name Circular Connector, Plug, 24-6, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22013-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details