ITT Cannon Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon MS3106F24-5S

Description
ER 16C 16#16 SKT PLUG
Request a Quote Datasheet
Description
ER 16C 16#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F24-5S - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 SKT PLUG

ER 16C 16#16 SKT PLUG

Buy Now
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon - 13AC0189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon
13AC0189
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon 13AC0189
CIRCULAR CONN, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon - 25K7720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon
25K7720
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon 25K7720
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F24-5S 13AC0189
Product Name Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products