ITT Cannon Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon MS3106F24-5PF187

Description
ER 16C 16#16 PIN PLUG
Request a Quote Datasheet
Description
ER 16C 16#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F24-5PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 PIN PLUG

ER 16C 16#16 PIN PLUG

Buy Now
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon - 02K7828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon
02K7828
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon 02K7828
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F24-5PF187 02K7828
Product Name Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Adapters - NAM4M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details