ITT Cannon Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon MS3106F24-5P

Description
ER 16C 16#16 PIN PLUG
Request a Quote Datasheet
Description
ER 16C 16#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F24-5P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 PIN PLUG

ER 16C 16#16 PIN PLUG

Buy Now
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon - 13AC0187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon
13AC0187
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon 13AC0187
CIRCULAR CONN, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet
Mil-Dtl 5015 Series I Itt Cannon - 38P5390 - Newark, An Avnet Company
Chicago, IL, United States
Mil-Dtl 5015 Series I Itt Cannon
38P5390
Mil-Dtl 5015 Series I Itt Cannon 38P5390
MIL-DTL 5015 Series I

MIL-DTL 5015 Series I

Supplier's Site
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon - 67H0788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon
67H0788
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon 67H0788
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F24-5P 13AC0187 38P5390
Product Name Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon Mil-Dtl 5015 Series I Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details