ITT Cannon Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon MS3106F24-12P

Description
ER 5C 3#12 2#4 PIN PLUG
Request a Quote Datasheet
Description
ER 5C 3#12 2#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F24-12P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#4 PIN PLUG

ER 5C 3#12 2#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon - 99F7144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon
99F7144
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon 99F7144
CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F24-12P 99F7144
Product Name Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
NANO SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-NO6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
DIN 41612 - 39-XC5B-3221-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers