ITT Cannon Circular Conn, Plug, 24-11, Cable; Military Specification Itt Cannon MS3106F24-11PZ

Description
CIRCULAR CONN, PLUG, 24-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Description
CIRCULAR CONN, PLUG, 24-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 24-11, Cable; Military Specification Itt Cannon - 13AC0185 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-11, Cable; Military Specification Itt Cannon
13AC0185
Circular Conn, Plug, 24-11, Cable; Military Specification Itt Cannon 13AC0185
CIRCULAR CONN, PLUG, 24-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, PLUG, 24-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC0185
Product Name Circular Conn, Plug, 24-11, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
D-Subminiature - DCM21WA4S300N - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Solder Tail
View Details
3 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details