5015 SI STR PLUG 7#8 SKT
ER 7C 7#8 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 24-10, CABLE; Military Specification:MIL-DT
MIL-DTL 5015 Series I
| Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106F24-10S | 1003-MS3106F24-10S-ND | ITT Cannon MS3106F24-10S | 93B0793 | 38P5389 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon | Mil-Dtl 5015 Series I Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug | Male / Plug | |||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 500 to 700 volts |