ITT Cannon Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon MS3106F24-10PZ

Description
ER 7C 7#8 PIN PLUG
Request a Quote Datasheet
Description
ER 7C 7#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F24-10PZ - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 PIN PLUG

ER 7C 7#8 PIN PLUG

Buy Now
Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon - 25K7706 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon
25K7706
Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon 25K7706
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:ZRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:ZRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F24-10PZ 25K7706
Product Name Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details