ITT Cannon Circular Connector Assemblies MS3106F22-5S

Description
MIL-DTL 5015 SERIES I
Request a Quote Datasheet
Description
MIL-DTL 5015 SERIES I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-MS3106F22-5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3106F22-5S-ND
Circular Connector Assemblies 1003-MS3106F22-5S-ND
MIL-DTL 5015 SERIES I

MIL-DTL 5015 SERIES I

Buy Now Datasheet
Circular Conn, Plug, 22-5, Cable; Military Specification Itt Cannon - 13AC0182 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-5, Cable; Military Specification Itt Cannon
13AC0182
Circular Conn, Plug, 22-5, Cable; Military Specification Itt Cannon 13AC0182
CIRCULAR CONN, PLUG, 22-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-MS3106F22-5S-ND 13AC0182
Product Name Circular Connector Assemblies Circular Conn, Plug, 22-5, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers