ITT Cannon Circular Connector Assemblies MS3106F22-14P

Description
ER 19C 19#16 PIN PLUG
Request a Quote Datasheet
Description
ER 19C 19#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F22-14P - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 PIN PLUG

ER 19C 19#16 PIN PLUG

Buy Now
Circular Connector Assemblies - 1003-MS3106F22-14P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3106F22-14P-ND
Circular Connector Assemblies 1003-MS3106F22-14P-ND
MS3106F22-14P

MS3106F22-14P

Buy Now Datasheet
Circular Connector Assemblies - MS3106F22-14P - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
MS3106F22-14P
Circular Connector Assemblies MS3106F22-14P
CONN PLUG MALE 19P SILV SLDR CUP

CONN PLUG MALE 19P SILV SLDR CUP

Supplier's Site Datasheet
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon - 13AC0179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon
13AC0179
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon 13AC0179
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F22-14P 1003-MS3106F22-14P-ND MS3106F22-14P 13AC0179
Product Name Circular Connector Assemblies Circular Connector Assemblies Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 500 to 700 volts 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products