ER 14C 14#16 SKT PLUG
14 Position Circular Connector Plug, Female Sockets Solder Cup
ER 14C 14#16 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106F20-27S | 1200-1126-ND | ITT Cannon MS3106F20-27S | 50F2514 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 500 to 700 volts | |||
| Current Rating | 22.0 amps |