ITT Cannon Circular Connector, Plug, 20-24, Cable; Military Specification Itt Cannon MS3106F20-24PF187

Description
ER 4C 2#16 2#8 PIN PLUG
Request a Quote
Description
ER 4C 2#16 2#8 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-24, Cable; Military Specification ITT Cannon (part number 31K4322) is designed for high reliability in demanding environments, originally intended for aircraft applications but now suitable for various commercial uses. This connector conforms to the latest MIL-C-5015 specifications and features a straight plug design with four solder pin contacts. It operates effectively in extreme conditions, with a temperature range of -55°C to +125°C. The connector is constructed from aluminum alloy with a chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It includes resilient insulators and wire sealing grommets for moisture protection, making it ideal for applications requiring robust sealing against moisture, vibration, and other environmental stresses. The connector is compatible with a variety of wire sizes and insulation diameters, providing flexibility for different wiring needs.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-24, Cable; Military Specification ITT Cannon (part number 31K4322) is designed for high reliability in demanding environments, originally intended for aircraft applications but now suitable for various commercial uses. This connector conforms to the latest MIL-C-5015 specifications and features a straight plug design with four solder pin contacts. It operates effectively in extreme conditions, with a temperature range of -55°C to +125°C. The connector is constructed from aluminum alloy with a chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It includes resilient insulators and wire sealing grommets for moisture protection, making it ideal for applications requiring robust sealing against moisture, vibration, and other environmental stresses. The connector is compatible with a variety of wire sizes and insulation diameters, providing flexibility for different wiring needs.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F20-24PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#8 PIN PLUG

ER 4C 2#16 2#8 PIN PLUG

Buy Now
ER 4C 2#16 2#8 PIN PLUG

ER 4C 2#16 2#8 PIN PLUG

Buy Now
Circular Connector, Plug, 20-24, Cable; Military Specification Itt Cannon - 31K4322 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-24, Cable; Military Specification Itt Cannon
31K4322
Circular Connector, Plug, 20-24, Cable; Military Specification Itt Cannon 31K4322
CIRCULAR CONNECTOR, PLUG, 20-24, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-24, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F20-24PF187 MS3106F20-24PF187 31K4322
Product Name Circular Connector, Plug, 20-24, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data