ITT Cannon Circular Connector, Plug, 20-23, Cable; Military Specification Itt Cannon MS3106F20-23P

Description
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-23, Cable; Military Specification Itt Cannon - 67C2652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-23, Cable; Military Specification Itt Cannon
67C2652
Circular Connector, Plug, 20-23, Cable; Military Specification Itt Cannon 67C2652
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C2652
Product Name Circular Connector, Plug, 20-23, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data