ITT Cannon Circular Connector Assemblies MS3106F20-19P

Description
MS3106F20-19P
Request a Quote Datasheet
Description
MS3106F20-19P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-MS3106F20-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3106F20-19P-ND
Circular Connector Assemblies 1003-MS3106F20-19P-ND
MS3106F20-19P

MS3106F20-19P

Buy Now Datasheet
 - ITT Cannon MS3106F20-19P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 PIN PLUG

ER 3C 3#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon - 93B5482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon
93B5482
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon 93B5482
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-MS3106F20-19P-ND ITT Cannon MS3106F20-19P 93B5482
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL Spec Connector - MIL-DTL-81511 - 109630-108 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details