ITT Cannon Circular Connector, Plug, 20-16, Cable; Military Specification Itt Cannon MS3106F20-16PY

Description
CIRCULAR CONNECTOR, PLUG, 20-16, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:YRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-16, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:YRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-16, Cable; Military Specification Itt Cannon - 34K8277 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-16, Cable; Military Specification Itt Cannon
34K8277
Circular Connector, Plug, 20-16, Cable; Military Specification Itt Cannon 34K8277
CIRCULAR CONNECTOR, PLUG, 20-16, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-16, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:YRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34K8277
Product Name Circular Connector, Plug, 20-16, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
Barrier Blocks - 1920-1878-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details
Din Rail, Channel - 2946-2000-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers