ITT Cannon Circular Connector, Plug, 18-9, Cable; Military Specification Itt Cannon MS3106F18-9PZ

Description
CIRCULAR CONNECTOR, PLUG, 18-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-9, Cable; Military Specification Itt Cannon - 81K3518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-9, Cable; Military Specification Itt Cannon
81K3518
Circular Connector, Plug, 18-9, Cable; Military Specification Itt Cannon 81K3518
CIRCULAR CONNECTOR, PLUG, 18-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K3518
Product Name Circular Connector, Plug, 18-9, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 3246467 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details