ITT Cannon Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon MS3106F18-3PX

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 18, 2 Position, Cable, part number MS3106F18-3PX, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has two solder cup contacts, rated for a maximum current of 41 A at +20 °C, and is constructed from durable materials including an aluminum alloy shell with olive drab chromate coating over cadmium plating. The insulator is made of neoprene, providing a temperature range of -55°C to +125°C. This connector is rated for 2500 Vrms test voltage and has an insulator resistance exceeding 1000 MΩ. It is also IP65 rated for dust and water resistance, ensuring reliability in harsh environments. The connector supports a minimum of 500 mating cycles and is resistant to salt spray for up to 500 hours.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 18, 2 Position, Cable, part number MS3106F18-3PX, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has two solder cup contacts, rated for a maximum current of 41 A at +20 °C, and is constructed from durable materials including an aluminum alloy shell with olive drab chromate coating over cadmium plating. The insulator is made of neoprene, providing a temperature range of -55°C to +125°C. This connector is rated for 2500 Vrms test voltage and has an insulator resistance exceeding 1000 MΩ. It is also IP65 rated for dust and water resistance, ensuring reliability in harsh environments. The connector supports a minimum of 500 mating cycles and is resistant to salt spray for up to 500 hours.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon - 02K7725 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon
02K7725
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon 02K7725
CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K7725
Product Name Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3246237 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details