ITT Cannon Circular Connector, Plug, 18-13, Cable; Military Specification Itt Cannon MS3106F18-13PF187

Description
CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-13, Cable; Military Specification Itt Cannon - 96T4053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-13, Cable; Military Specification Itt Cannon
96T4053
Circular Connector, Plug, 18-13, Cable; Military Specification Itt Cannon 96T4053
CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4053
Product Name Circular Connector, Plug, 18-13, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details