ITT Cannon Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Itt Cannon MS3106F16S-5PF187

Description
ER 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
ER 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F16S-5PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN PLUG

ER 3C 3#16S PIN PLUG

Buy Now
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Itt Cannon - 25K7644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Itt Cannon
25K7644
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Itt Cannon 25K7644
CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F16S-5PF187 25K7644
Product Name Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details