The Circular Connector, Plug, 16S-4, Cable, part number MS3106F16S-4PX, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has a contact arrangement of 16S-4, accommodating two size 16S contacts with solder cup type connections. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, the connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP65 protection, ensuring resistance to dust and water ingress. The connector supports a test voltage of 2500 Vrms and has a minimum of 500 mating cycles. It is also resistant to salt spray for up to 500 hours, making it suitable for harsh environments. The insulator material is neoprene, providing additional durability. This connector is ideal for applications requiring reliable performance in demanding conditions.
ER 2C 2#16S PIN PLUG
ER 2C 2#16S PIN PLUG
CIRCULAR CONNECTOR, PLUG, 16S-4, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3106F16S-4PX | MS3106F16S-4PX | 55T3461 |
| Product Name | Circular Connector, Plug, 16S-4, Cable; Military Specification Itt Cannon | ||
| Gender | Male / Plug |