ITT Cannon Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon MS3106F16S-4PF187

Description
ER 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
ER 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Buy Now
 - ITT Cannon MS3106F16S-4PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Buy Now
Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon - 31K4312 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon
31K4312
Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon 31K4312
CIRCULAR CONNECTOR PLUG SIZE 16S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F16S-4PF187 ITT Cannon MS3106F16S-4PF187 31K4312
Product Name Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products