ITT Cannon Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon MS3106F16S-1PZ

Description
ER 7C 7#16S PIN PLUG
Request a Quote Datasheet
Description
ER 7C 7#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 7C 7#16S PIN PLUG

ER 7C 7#16S PIN PLUG

Buy Now
 - ITT Cannon MS3106F16S-1PZ - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN PLUG

ER 7C 7#16S PIN PLUG

Buy Now
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon - 02K7695 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon
02K7695
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon 02K7695
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F16S-1PZ ITT Cannon MS3106F16S-1PZ 02K7695
Product Name Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details