ITT Cannon Circular Connector, Plug, 16-9, Cable; Military Specification Itt Cannon MS3106F16-9PW

Description
CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-9, Cable; Military Specification Itt Cannon - 02K7693 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-9, Cable; Military Specification Itt Cannon
02K7693
Circular Connector, Plug, 16-9, Cable; Military Specification Itt Cannon 02K7693
CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K7693
Product Name Circular Connector, Plug, 16-9, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data