Win Source Part Number: 1031767-MS3106F16-11
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-5015, MS
Number of Positions: 2
Color: Olive Drab
Features: Cable Clamp, Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 500VAC, 700VDC
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 16-11
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): MS3106A20-23S; CA3106R16-11S; MS3101F18-3S; MS3101F16-11S; MS3106A10SL-4S; MS3101A14S-9S;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 41A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: MS3106F1611S,IMS3106
Base Product Number: MS3106F16
RoHS Status: RoHS non-compliant
Primary Material: Metal
MIL-DTL 5015 SERIES I
ER 2C 2#12 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Military Specification:MIL-DT
| Win Source Electronics | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1031767-MS3106F16-11S | 1003-MS3106F16-11S-ND | ITT Cannon MS3106F16-11S | 13AC0160 |
| Product Name | Connectors, Interconnects - Circular Connectors | Circular Connector Assemblies | Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Termination | Solder Cup | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Voltage Rating | 500 to 700 volts | 500 to 700 volts |