ITT Cannon Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Itt Cannon MS3106F14S-9PF187

Description
ER 2C 2#16S SKT PLUG
Request a Quote Datasheet
Description
ER 2C 2#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F14S-9PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT PLUG

ER 2C 2#16S SKT PLUG

Buy Now
Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Itt Cannon - 30M4811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Itt Cannon
30M4811
Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Itt Cannon 30M4811
CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F14S-9PF187 30M4811
Product Name Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data