ITT Cannon Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon MS3106F14S-7PY

Description
ER 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
ER 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F14S-7PY - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN PLUG

ER 3C 3#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon - 02K7670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon
02K7670
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon 02K7670
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:YRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F14S-7PY 02K7670
Product Name Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1875-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers