5 Position Circular Connector Plug, Male Pins Solder Cup
ER 5C 5#16S PIN PLUG
5015 SI Stght Plg 5#16 Pin 045272-0027
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1200-1100-ND | ITT Cannon MS3106F14S-5P | MS3106F14S-5P | 50F2528 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 200 to 250 volts | |||
| Current Rating | 22.0 amps |