The Circular Connector, Plug, 14S-1, Cable (part number 02K7654) from ITT Cannon is designed to meet military specifications outlined in MIL-DTL-5015. This connector features a straight plug shell style with three solder socket contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The insulator is made of resilient polychloroprene, and the contacts are silver-plated brass or copper alloy, ensuring reliable electrical performance. The connector operates effectively within a temperature range of -55°C to +125°C and is suitable for applications requiring high reliability in extreme environmental conditions. It is particularly well-suited for military and aerospace applications but can also be utilized in commercial settings. The design includes features for moisture sealing and vibration resistance, making it a robust choice for demanding environments.
ER 3C 3#16S SKT PLUG
CIRCULAR CONNECTOR, PLUG, 14S-1, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3106F14S-1SF187 | 02K7654 |
| Product Name | Circular Connector, Plug, 14S-1, Cable; Military Specification Itt Cannon | |
| Gender | Male / Plug | Male / Plug |