ITT Cannon Circular Conn, Plug, 14S-1, Cable; Military Specification Itt Cannon MS3106F14S-1P

Description
ER 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
ER 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F14S-1P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN PLUG

ER 3C 3#16S PIN PLUG

Buy Now
Circular Conn, Plug, 14S-1, Cable; Military Specification Itt Cannon - 13AC0151 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-1, Cable; Military Specification Itt Cannon
13AC0151
Circular Conn, Plug, 14S-1, Cable; Military Specification Itt Cannon 13AC0151
CIRCULAR CONN, PLUG, 14S-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F14S-1P 13AC0151
Product Name Circular Conn, Plug, 14S-1, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details