ITT Cannon Circular Connector, Plug, 12S-3, Cable; Military Specification Itt Cannon MS3106F12S-3SZ

Description
ER 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
ER 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F12S-3SZ - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Buy Now
Circular Connector, Plug, 12S-3, Cable; Military Specification Itt Cannon - 38T2835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12S-3, Cable; Military Specification Itt Cannon
38T2835
Circular Connector, Plug, 12S-3, Cable; Military Specification Itt Cannon 38T2835
CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F12S-3SZ 38T2835
Product Name Circular Connector, Plug, 12S-3, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T20F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers