ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3106F12S-3S

Description
5015 SI STR PLUG 2#16 SKT
Request a Quote Datasheet
Description
5015 SI STR PLUG 2#16 SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F12S-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F12S-3S
Connectors Mil-Qualified, Circular Body, All MS3106F12S-3S
5015 SI STR PLUG 2#16 SKT

5015 SI STR PLUG 2#16 SKT

Buy Now
Circular Connector Assemblies - 1200-1163-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1163-ND
Circular Connector Assemblies 1200-1163-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3106F12S-3S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT PLUG

ER 2C 2#16S SKT PLUG

Buy Now
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon - 50B1381 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon
50B1381
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon 50B1381
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 02Ct Socket Itt Cannon - 50AJ5464 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 02Ct Socket Itt Cannon
50AJ5464
Connector Circular Straight Plug 02Ct Socket Itt Cannon 50AJ5464
CONNECTOR CIRCULAR STRAIGHT PLUG 02CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 02CT SOCKET

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F12S-3S 1200-1163-ND ITT Cannon MS3106F12S-3S 50B1381 50AJ5464
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 02Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data