ITT Cannon Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon MS3106F12S-2P

Description
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon - 91C4480 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon
91C4480
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon 91C4480
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C4480
Product Name Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details