ITT Cannon Circular Connector, Plug, 12-5, Cable; Military Specification Itt Cannon MS3106F12-5P

Description
ER 1C 1#12 SKT PLUG
Request a Quote Datasheet
Description
ER 1C 1#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 1C 1#12 SKT PLUG

ER 1C 1#12 SKT PLUG

Buy Now
Circular Connector, Plug, 12-5, Cable; Military Specification Itt Cannon - 02K7645 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-5, Cable; Military Specification Itt Cannon
02K7645
Circular Connector, Plug, 12-5, Cable; Military Specification Itt Cannon 02K7645
CIRCULAR CONNECTOR, PLUG, 12-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 01Ct Pin Itt Cannon - 50AJ5462 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 01Ct Pin Itt Cannon
50AJ5462
Connector Circular Straight Plug 01Ct Pin Itt Cannon 50AJ5462
CONNECTOR CIRCULAR STRAIGHT PLUG 01CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 01CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F12-5P 02K7645 50AJ5462
Product Name Circular Connector, Plug, 12-5, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 01Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A54200-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details