ITT Cannon Circular Connector, Plug, 36-5, Cable; Military Specification Itt Cannon MS3106E36-5S

Description
ER 4C 4#0 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E36-5S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#0 SKT PLUG

ER 4C 4#0 SKT PLUG

Buy Now
Circular Connector, Plug, 36-5, Cable; Military Specification Itt Cannon - 73C7772 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 36-5, Cable; Military Specification Itt Cannon
73C7772
Circular Connector, Plug, 36-5, Cable; Military Specification Itt Cannon 73C7772
CIRCULAR CONNECTOR, PLUG, 36-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 36-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E36-5S 73C7772
Product Name Circular Connector, Plug, 36-5, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2060ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 180.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Din Rail, Channel - 2946-2000-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers