ITT Cannon Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon MS3106E32-6PX

Description
ER 23C 16 12 8 4 PIN PLUG
Request a Quote Datasheet
Description
ER 23C 16 12 8 4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E32-6PX - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16 12 8 4 PIN PLUG

ER 23C 16 12 8 4 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon - 27M0349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon
27M0349
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon 27M0349
CIRCULAR CONNECTOR PLUG SIZE 32, 12 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 12 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E32-6PX 27M0349
Product Name Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details